DSF/FPREN 4056-003

Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard

pending
Organization: DS
Status: pending
Page Count: 9
scope:

This standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.

Document History

September 9, 2019
Aerospace series – Cable ties for harnesses – Part 003: Plastic cable ties – Operating temperatures – 65 °C to 105 °C and – 65 °C to 150 °C – Product standard
This document defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
September 13, 2016
Aerospace series – Cable ties for harnesses – Part 003: Plastic cable ties – Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C – Product standard
This standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
Aerospace series – Cable ties for harnesses – Part 003: Plastic cable ties – Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C – Product standard
This European Standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled...
DSF/FPREN 4056-003
Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard
This standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
Advertisement