DSF/ISO/IEC DIS 29110-3-3
Software engineering -- Lifecycle profiles for Very Small Entities (VSEs)-- Part 3-3: Certification requirements for process capability
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 29110 contains the requirements for certification bodies performing conformity 164 assessments, of the requirements contained in ISO/IEC 29110-4-m for VSE profiles, using process 165 assessments and maturity models. This part is based on the existing published ISO/IEC standards and 166 guides, for certification bodies (ISO/IEC 17065), for the process assessment of process quality characteristics 167 and organizational process maturity, performed according to the requirements of the ISO/IEC 33001-33099 168 series of process assessment standards, and ISO/IEC 29169 to support an environment which encourages 169 worldwide recognition of VSE profiles conformity assessment results.
Document History