DSF/ISO/IEC DIS 18370-1

Information technology -- Security techniques -- Blind digital signatures-- Part 1: General

pending, Most Current
Organization: DS
Status: pending
Page Count: 31
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18370 specifies principles, including a general model, a set of entities, a number of processes, and general requirements for blind digital signature mechanisms, as well as the following variants of blind digital signature mechanisms: ¾ blind signature mechanisms with partial disclosure; ¾ blind signature mechanisms with selective disclosure; and ¾ traceable blind signature mechanisms. It also contains definitions and symbols that are used in all parts of ISO/IEC 18370.

Document History

DSF/ISO/IEC DIS 18370-1
Information technology -- Security techniques -- Blind digital signatures-- Part 1: General
This part of ISO/IEC 18370 specifies principles, including a general model, a set of entities, a number of processes, and general requirements for blind digital signature mechanisms, as well as the...
Advertisement