DSF/ISO/DIS 18616-2

Transport packaging -- Reusable, rigid plastics distribution boxes-- Part 2: General specifications for testing

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This part of the International Standard specifies the test methods for handling and managing reusable, rigid plastic distribution boxes. These boxes are based on the modular area 600 mm × 400 mm, 600 mm × 500 mm, 550 mm × 366 mm and subdivisions of them.

Document History

DSF/ISO/DIS 18616-2
Transport packaging -- Reusable, rigid plastics distribution boxes-- Part 2: General specifications for testing
This part of the International Standard specifies the test methods for handling and managing reusable, rigid plastic distribution boxes. These boxes are based on the modular area 600 mm × 400 mm, 600...
Advertisement