DSF/ISO/DIS 12540
Glass in building -- Thermally tempered (thermally toughened) soda lime silicate safety glass
| Organization: | DS |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This International Standard covers product definitions, product characteristics, i.e. tolerances, flatness, edgework, etc., fracture characteristics, including fragmentation, and the physical and mechanical characteristics of flat tempered soda lime silicate safety glass for use in buildings. The standard does not cover curved (bent) glass according ISO 11485. Other requirements, not specified in this International Standard, can apply to thermally toughened soda lime silicate safety glass which is incorporated into assemblies, e.g. laminated glass or insulating glass units, or undergo an additional treatment, e.g. coating. The additional requirements are specified in the appropriate glass product standard. Thermally toughened soda lime silicate safety glass, in this case, does not lose its mechanical or thermal characteristics.
Document History