DSF/FPREN ISO 2179

Electroplated coatings of tin-nickel alloy - Specification and test methods (ISO 2179:1986)

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for electroplated coatings of the intermetallic compound SnNi, with a composition of approximately 65 % (m/m) tin and 35 % (m/m) nickel. It does not apply to a) threaded components; b) coatings on sheet, strip or wire in the unfabricated form, or on articles made from them ; c) coatings on coil springs ; d) electroplating of steels with tensile strength greater than 1 000 MPa1) (or of corresponding hardness), because such steels are subject to hydrogen embrittlement (see 8.2).

Document History

DSF/FPREN ISO 2179
Electroplated coatings of tin-nickel alloy - Specification and test methods (ISO 2179:1986)
This International Standard specifies requirements for electroplated coatings of the intermetallic compound SnNi, with a composition of approximately 65 % (m/m) tin and 35 % (m/m) nickel. It does not...
Advertisement