DSF/ISO/DIS 16751

Soil quality -- Environmental availability of non-polar organic compounds -- Determination of the potential bioavailable fraction and the non-bioavailable fraction using a strong adsorbent or complexing agent

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies an extraction method to determine the bioavailable (potential and environmental available) fraction and the non-bioavailable fraction of a contaminant in soil using a 'receiver phase' for an organic contaminant with strong sorbing or complexing properties, for example, Tenax®1) or cyclodextrin, respectively. NOTE 1 The bioavailable fraction is defined in ISO 17402 as environmental availability. The method is applicable for non-polar organic contaminants with an aqueous solubility of < 100 mg/l. The method is applicable for soil and soil-like material including (dredged) sediments. NOTE 2 The method is theoretically applicable to non-polar organic contaminants with an aqueous solubility of 1 000 mg/l. The method has been often applied for compounds with a much lower solubility (Kow > 3) and less for compounds with a higher solubility. The applicability is therefore defined for compounds with an aqueous solubility of < 100 mg/l.

Document History

DSF/ISO/DIS 16751
Soil quality -- Environmental availability of non-polar organic compounds -- Determination of the potential bioavailable fraction and the non-bioavailable fraction using a strong adsorbent or complexing agent
This International Standard specifies an extraction method to determine the bioavailable (potential and environmental available) fraction and the non-bioavailable fraction of a contaminant in soil...
Advertisement