DSF/ISO/DIS 8820-4

Road vehicles -- Fuse-links-- Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures

pending, Most Current
Organization: DS
Status: pending
Page Count: 23
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions. This part of ISO 8820 is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating u 140 A and a breaking capacity of 1 000 A intended for road vehicles. This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

DSF/ISO/DIS 8820-4
Road vehicles -- Fuse-links-- Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
This part of ISO 8820 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test...
Advertisement