DSF/ISO/DIS 17493

Clothing and equipment for protection against heat -- Test method for convective heat resistance using a hot air circulating oven

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard describes a test method for evaluating the heat resistance of protective clothing materials or items and equipment when exposed in a hot air circulating oven. The method is intended to evaluate physical changes in a material at a given exposure temperature. Materials are evaluated for visible changes or subjected to a material property measurement following heat exposure. This test method also enables the measurement of shrinkage that occurs as a result of the heat exposure. Different procedures are provided depending on the type of the protective clothing material or item being tested.

Document History

DSF/ISO/DIS 17493
Clothing and equipment for protection against heat -- Test method for convective heat resistance using a hot air circulating oven
This International Standard describes a test method for evaluating the heat resistance of protective clothing materials or items and equipment when exposed in a hot air circulating oven. The method...
Advertisement