DSF/ISO/DIS 18616-1

Transport packaging -- Reusable, rigid plastics distribution boxes-- Part 1: General purpose application

pending, Most Current
Organization: DS
Status: pending
Page Count: 23
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This part of the international standard specifies the four main types of reusable, rigid plastic distribution boxes for general purpose application in the fields of handling, transport, storage and display of products in distribution systems from the point of manufacture to the point of retail services: a) rigid parallelepipedic and rectangular boxes (stackable boxes) b) foldable boxes c) nestable boxes d) nestable and stackable boxes These boxes are based on the modular area 600 mm × 400 mm, 600 mm × 500 mm, 550 mm × 366 mm and subdivisions of them. This international standard defines the main types of rigid plastic distribution boxes, dimensions, safety, designation, marking and labeling.

Document History

DSF/ISO/DIS 18616-1
Transport packaging -- Reusable, rigid plastics distribution boxes-- Part 1: General purpose application
This part of the international standard specifies the four main types of reusable, rigid plastic distribution boxes for general purpose application in the fields of handling, transport, storage and...
Advertisement