DS/EN 60384-25

Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 October 2015
Status: active
Page Count: 36
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

IEC 60384-25:2015 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment. These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards. This edition includes the following significant technical changes with respect to the previous edition: a) Revision of the structure in accordance with ISO/IEC Directives, Part 2:2011 (sixth edition) to the extent practicable, and harmonization between other similar kinds of documents. b) In addition, Clause 4 and all the tables have been reviewed in order to prevent duplications and contradictions.

Document History

DS/EN 60384-25
October 20, 2015
Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
IEC 60384-25:2015 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment....
September 12, 2006
Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
This part of 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for...
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.
Fixed capacitors for use in electronic equipment -- Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.

References

Advertisement