ASME/BPVC - 2605-2
2605-2 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 482°C (900°F) Section VIII, Division 2 SUPP 1
active, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 12 |
Document History
2605-2
July 1, 2015
2605-2 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 482°C (900°F) Section VIII, Division 2 SUPP 1
A description is not available for this item.
July 1, 2015
2605-1 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 454°C (850°F) Section VIII, Division 2
A description is not available for this item.