ASME/BPVC - 2822

2822 Fatigue Evaluation for SA-182 F91, SA-213 T91, SA-335 P91, SA-387 91 Class 2, and SA-336 F91 at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 500°C (932°F) Section VIII, Division 2 SUPP 1

inactive
Organization: ASME/BPVC
Publication Date: 1 July 2015
Status: inactive
Page Count: 12

Document History

July 1, 2015
2822-1 Fatigue Evaluation for SA-182/SA-182M F91, SA-213/ SA-213M T91, SA-335/SA-335M P91, SA-336/SA-336M F91, and SA-387/SA-387M 91 Class 2 at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 500°C (932°F) Section VIII, Division 2 SUPP 6
A description is not available for this item.
2822
July 1, 2015
2822 Fatigue Evaluation for SA-182 F91, SA-213 T91, SA-335 P91, SA-387 91 Class 2, and SA-336 F91 at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 500°C (932°F) Section VIII, Division 2 SUPP 1
A description is not available for this item.
Advertisement