ETSI - TS 183 038

Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details

inactive
Organization: ETSI
Publication Date: 1 April 2006
Status: inactive
Page Count: 19
scope:

The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 "IP Multimedia (IM) Subsystem Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS 29.229 "IP Multimedia (IM) Subsystem Cx and Dx interfaces based on the DIAMETER protocol; Protocol details (Release 6)".

The present document provides the necessary adaptations to the above specifications, in order comply with the requirements of NGN Release 1.

Additionally, the present document provides the necessary protocol extensions needed in support of HTTP Digest authentication (see annex A).

Document History

April 1, 2006
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN Simulation Services; Extensible Markup Language (XML) Document Management; Protocol Specification
A description is not available for this item.
TS 183 038
April 1, 2006
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details
The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 "IP Multimedia (IM) Subsystem Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS...

References

Advertisement