IEC 61196-9-1

Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2015
Status: active
Page Count: 28
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196, which is a blank detail specification, applies to RF flexible coaxial communication cables described in IEC 61196-9.

This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-9. It determines the layout and style for detail specification.

Detail specifications, based on this blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Document History

October 1, 2023
Coaxial communication cables – Part 9-1: Blank detail specification for flexible RF coaxial cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements of flexible coaxial communication cables with solid or semi-airspaced dielectric...
IEC 61196-9-1
November 1, 2015
Coaxial communication cables – Part 9-1: Flexible RF coaxial cables – Blank detail specification
This part of IEC 61196, which is a blank detail specification, applies to RF flexible coaxial communication cables described in IEC 61196-9. This blank detail specification is to be read in...

References

Advertisement