DLA - DSCC-VID-V62/06610

MICROCIRCUIT, DIGITAL-LINEAR, 4.5 V TO 20 V INPUT, 3 A OUTPUT SYNCHRONOUS PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 January 2006
Status: inactive
Page Count: 16
scope:

This drawing documents the general requirements of a high performance 4.5 V to 20 V input, 3 A output synchronous pulse width modulator microcircuit, with an operating temperature range of -55°C to +125°C.

 

Document History

February 14, 2019
MICROCIRCUIT, DIGITAL-LINEAR, 4.5 V to 20 V INPUT, 3 A OUTPUT SYNCHRONOUS PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4.5 V to 20 V input, 3 A output synchronous pulse width modulator microcircuit, with an operating temperature range of -55°C to...
October 23, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 4.5 V to 20 V INPUT, 3 A OUTPUT SYNCHRONOUS PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4.5 V to 20 V input, 3 A output synchronous pulse width modulator microcircuit, with an operating temperature range of -55°C to...
DSCC-VID-V62/06610
January 20, 2006
MICROCIRCUIT, DIGITAL-LINEAR, 4.5 V TO 20 V INPUT, 3 A OUTPUT SYNCHRONOUS PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4.5 V to 20 V input, 3 A output synchronous pulse width modulator microcircuit, with an operating temperature range of -55°C to...

References

Advertisement