DSF/PREN 13743

Safety requirements for coated abrasive products

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Abrasives): 25.100.70
scope:

This European Standard is applicable to the following coated abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle mounted flap wheels. It also applies to back-up pads for vulcanised fibre discs. These products are manufactured using the following abrasive grains: aluminium oxide, silicon carbide, diamond, and CBN. This European Standard specifies requirements and/or measures for removal or reduction of hazards resulting from the design and application of the coated abrasive products and clamping devices. This European Standard also contains procedures and tests for verification of compliance with the requirements as well as safety information for use, which is to be made available to the user by the manufacturer. The hazards taken into consideration are listed in Clause 4 of this standard. This European Standard does not apply to non-woven web abrasive products.

Document History

January 16, 2017
Safety requirements for coated abrasive products
This European Standard is applicable to the following coated abrasive products and a combination of coated and non-woven abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle...
July 27, 2009
Safety requirements for coated abrasive products
This European Standard is applicable to the following coated abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle mounted flap wheels. It also applies to back-up pads for...
February 8, 2002
Safety requirements for coated abrasives
This European Standard applies to the following coated abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle mounted flap wheels. It also applies to back-up pads for...
DSF/PREN 13743
Safety requirements for coated abrasive products
This European Standard is applicable to the following coated abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle mounted flap wheels. It also applies to back-up pads for...
Safety requirements for coated abrasive products
This European Standard is applicable to the following coated abrasive products and a combination of coated and non-woven abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle...
Safety requirements for coated abrasive products
This European Standard is applicable to the following coated abrasive products: flap wheels, flap discs, vulcanised fibre discs and spindle mounted flap wheels. It also applies to back-up pads for...
Advertisement