DSF/ISO/IEC DIS 18745-2.2

Test methods for machine readable travel documents (MRTD) and associated readers-- Part 2: Test methods for the contactless interface

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 18745-2 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303 . Application requirements for eMRTD and eMRTD reader are outside of the scope of this standard.

Document History

DSF/ISO/IEC DIS 18745-2.2
Test methods for machine readable travel documents (MRTD) and associated readers-- Part 2: Test methods for the contactless interface
ISO/IEC 18745-2 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303 . Application requirements for eMRTD...
Advertisement