DSF/ISO/DIS 22412

Particle size analysis - Dynamic light scattering (DLS)

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This International Standard specifies the application of dynamic light scattering (DLS) to the measurement of average hydrodynamic particle size and the measurement of the size distribution of mainly submicrometre-­‐sized particles, emulsions or fine bubbles dispersed in liquids. DLS is also referred to as quasi-­‐elastic light scattering (QELS) and photon correlation spectroscopy (PCS), although it actually is one of the measurement techniques. This International Standard is applicable to the measurement of a broad range of dilute and concentrated suspensions. The principle of dynamic light scattering for a concentrated suspension is the same as for a dilute suspension. However, specific requirements for the instrument set-­‐up and specification of test sample preparation are required for concentrated suspensions. At high concentrations, particle-­‐particle interactions and multiple light scattering can become dominant and may result in apparent particle sizes that differ between concentrated and dilute suspensions.

Document History

DSF/ISO/DIS 22412
Particle size analysis - Dynamic light scattering (DLS)
This International Standard specifies the application of dynamic light scattering (DLS) to the measurement of average hydrodynamic particle size and the measurement of the size distribution of mainly...
Advertisement