CEN - EN 3997

Aerospace series - Aluminium alloy AL-P2024 - Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm

active, Most Current
Organization: CEN
Publication Date: 1 November 2015
Status: active
Page Count: 12
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P2024- Al Cu4Mg1

T3

Sheet and strip

0,4 mm ≤ a ≤ 6 mm

for aerospace applications.

Document History

EN 3997
November 1, 2015
Aerospace series - Aluminium alloy AL-P2024 - Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2024- Al Cu4Mg1 T3 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace applications.
March 1, 2007
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm < a < 6 mm
A description is not available for this item.

References

Advertisement