JSA - JIS A 5314
Mortar lining for ductile iron pipes
| Organization: | JSA |
| Publication Date: | 20 November 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies the internal mortar lining (hereafter referred to as "lining") for ductile iron pipes (hereafter referred to as "pipes") specified in JIS G 5526.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4179: 2005 Ductile iron pipes and fittings for pressure and nonpressure pipelines-Cement mortar lining(MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History