ISO/IEC TS 18508

Information technology - Additional Parallel Features in Fortran

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2015
Status: active
Page Count: 62
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Specication species the form and establishes the interpretation of facilities that extend the For- tran language dened by ISO/IEC 1539-1:2010, ISO/IEC 1539-1:2010/Cor 1:2012, and ISO/IEC 1539-1:2010/Cor 2:2013. The purpose of this Technical Specication is to promote portability, reliability, maintainability, and ef- cient execution of parallel programs written in Fortran, for use on a variety of computing systems.

This Technical Specication does not specify formal data consistency model. Developing the formal data consist- ency model is left until the integration of these facilities into ISO/IEC 1539-1.

Document History

ISO/IEC TS 18508
December 1, 2015
Information technology - Additional Parallel Features in Fortran
This Technical Specication species the form and establishes the interpretation of facilities that extend the For- tran language dened by ISO/IEC 1539-1:2010, ISO/IEC 1539-1:2010/Cor 1:2012, and...

References

Advertisement