IEC 60079-10-1

EXPLOSIVE ATMOSPHERES - Part 10-1: Classification of areas - Explosive gas atmospheres

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2015
Status: inactive
Page Count: 1
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20

Document History

December 1, 2020
Explosive atmospheres - Part 10-1: Classification of areas - Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper design, construction,...
IEC 60079-10-1
November 1, 2015
EXPLOSIVE ATMOSPHERES - Part 10-1: Classification of areas - Explosive gas atmospheres
A description is not available for this item.
September 1, 2015
Explosive atmospheres – Part 10-1: Classification of areas – Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper selection and installation...
December 1, 2008
Explosive atmospheres – Part 10-1: Classification of areas – Explosive gas atmospheres
This part of IEC 60079 is concerned with the classification of areas where flammable gas or vapour or mist hazards (see Notes 1, 2 and 3) may arise and may then be used as a basis to support the...

References

Advertisement