AHRI - 700
Specifications for Refrigerants
| Organization: | AHRI |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This standard specifies acceptable levels of contaminants (purity requirements) for fluorocarbon, hydrocarbon, and carbon dioxide refrigerants regardless of source and lists acceptable test methods. These refrigerants are as referenced in the ANSI/ASHRAE Standard 34 with Addenda:
Single-Component Fluorocarbon Refrigerants: R-11; R-12; R-13; R-22; R-23; R-32; R-113; R-114; R-115; R-116; R-123; R-124; R-125; R-134a; R-141b; R-142b; R-143a; R-152a; R-218; R-227ea; R-236fa; R-245fa; R-1233zd(E); R-1234yf; R-1234ze(E); and R-1336mzz(Z)
Single Component Hydrocarbon Refrigerants: R-50; R-170; R-E170; R-290; R-600; R-600a; R-601; R-601a; R-610; R-1150; and R-1270
Carbon Dioxide Refrigerant: R-744
Zeotropic Blend Refrigerants: R-401A; R-401B; R-402A; R-402B; R-403A; R-403B; R-404A; R-405A; R-406A; R-407A; R-407B; R-407C; R-407D; R-407E; R-407F; R-408A; R-409A; R-409B; R-410A; R-410B; R-411A; R-411B; R-412A; R-413A; R-414A; R-414B; R-415A; R-415B; R-416A; R-417A; R-417B; R-417C; R-418A; R-419A; R-419B; R-420A; R-421A; R-421B; R-422A; R-422B; R-422C; R-422D; R-422E; R-423A; R-424A; R-425A; R-426A; R-427A; R-428A; R-429A; 430A; R-431A; R-434A; R-435A; R-437A; R-438A; R-439A; R-440A; R-442A; R-444A; R-444B; R-445A; R-446A; R-447A; R-448A; R-449A; R-449B; R-450A; R-451A; R-451B; R-452A; R-453A; R-454A; and R-454B
Zeotropic Hydrocarbon Blend Refrigerants: R-432A; R-433A; R-433B; R-433C; R-436A; R-436B; R-441A; and R- 443A
Azeotropic Blend Refrigerants: R-500; R-502; R-503; R-507A; R-508A; R-508B; R-509A; R-510A; R-511A; R- 512A; and R-513A.
Purpose.
The purpose of this standard is to establish purity specifications, to verify composition, and to specify the associated methods of testing for acceptability of the refrigerants listed in Section
regardless of source (new, reclaimed and/or repackaged) for use in new and existing refrigeration and air-conditioning products within the scope of AHRI.
Intent. This standard is intended for the guidance of the industry including manufacturers, reclaimers, repackagers, distributors, installers, servicemen, contractors and users of fluorocarbon, hydrocarbon and carbon dioxide containing refrigerants.
Review and Amendment. This standard is subject to review and amendment as technology advances or as additional data becomes available. This data can be submitted to AHRI for review.
Document History