CEN - EN ISO 28764
Vitreous and porcelain enamels - Production of specimensfor testing enamels on sheet steel, sheet aluminium andcast iron
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings.
It specifies two different specimens:
- specimens taken from production articles;
- specially produced specimens.
NOTE Only the specially produced specimens can be used when the loss in mass per unit area of the enamel coating is to be determined quantitatively, as specimens cut from enamelled articles can reduce the accuracy of the test method.
Document History