DSF/ISO/DIS 19403-7

Paints and varnishes -- Wettability-- Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

This part of ISO 19403 specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement the advancing and receding angle of the drop rolling off can also be determined. The roll-off angle plays a role when evaluating, for example, easy-to-clean or antiadherent surfaces.

Document History

DSF/ISO/DIS 19403-7
Paints and varnishes -- Wettability-- Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)
This part of ISO 19403 specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement the advancing and receding angle of the...
Advertisement