DSF/ISO/DIS 19403-3

Paints and varnishes -- Wettability-- Part 3: Determination of the surface tension of liquids using the pendant drop method

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

This standard specifies a test method to measure the surface tension of liquids with an optical method. The method can be applied for the characterization of liquid coating materials. For liquids with non-Newtonian rheology1) restrictions of the applicability occur. For other methods see amongst others EN 14370,ISO 1409.

Document History

DSF/ISO/DIS 19403-3
Paints and varnishes -- Wettability-- Part 3: Determination of the surface tension of liquids using the pendant drop method
This standard specifies a test method to measure the surface tension of liquids with an optical method. The method can be applied for the characterization of liquid coating materials. For liquids...
Advertisement