DSF/FPREN ISO 17830
Solid biofuels - Particle size distribution of disintegrated pellets (ISO/FDIS 17830:2015)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This international standard describes the method for determination of the particle size of disintegrated pellets. The pellets are disolved in water and dried after which the particles are sieved to determine the size of the particles constituting the pellets.
Document History
May 31, 2016
Solid biofuels – Particle size distrstørrelsebution of disintegrated pellets
This international standard describes the method for determination of the particle size of disintegrated pellets. The pellets are disolved in water and dried after which the particles are sieved to...
Solid biofuels – Particle size distribution of disintegrated pellets (ISO/DIS 17830:2023)
ISO 17830:2016 aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in hot water.
Solid biofuels - Determination of particle size distribution of material within pellets (ISO/DIS 17830:2015)
This international standard describes the method for determination of the particle size of disintegrated pellets. The pellets are disolved in water and dried after which the particles are sieved to...
DSF/FPREN ISO 17830
Solid biofuels - Particle size distribution of disintegrated pellets (ISO/FDIS 17830:2015)
This international standard describes the method for determination of the particle size of disintegrated pellets. The pellets are disolved in water and dried after which the particles are sieved to...