DSF/ISO/DIS 19403-2
Paints and varnishes -- Wettability-- Part 2: Determination of the surface free energy of solid surfaces by measuring the contact angle
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Paint and colour industries (Vocabularies)): | 01.040.87 |
scope:
This standard specifies a test method to measure the contact angle for the determination of the surface free energy of a solid surface. The method can be applied for the characterization of substrates and coatings1). NOTE 1 For the determination of the surface free energy of polymers and coatings either the method in accordance with Owens, Wendt, Rabel, and Kaelble or the method in accordance with Wu is used preferably. NOTE 2 The morphological and chemical homogeneity have an influence on the measuring results. NOTE 3 The procedures indicated in this part of ISO 19403 are based on the state of the art employing the drop projection method in penumbral shadow. Other methods are not excluded. NOTE 4 Measuring the contact angle on powders is not part of this standard. For further information see bibliography.
Document History