NPFC - MIL-T-14038

TENT, GENERAL PURPOSE, LARGE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 September 1991
Status: active
Page Count: 33
scope:

This specification covers two types of rectangular, hip-roofed, pole supported, off-center ridge, general purpose tents. The tent has the following dimensions, when erected with poles, designed for use with them: Length (at eave line) 52 feet; width (at eave line) 18 feet; ridge height 12 feet, 3 inches; sidewall height 5 feet, 8 inches and door height 6 feet, 2 inches. The tents are provided with windows (including window screens), roll up type sidewalls and a sliding double door entrance at each end. The tents come with a liner, pins and poles, and a tent cover.

intended Use:

The tent is designed to be used primarily as a hospital ward or surgical operating room. However, it can be used for quartering troops, as a command post, fire direction center, mess hall, storage... View More

Document History

MIL-T-14038
September 16, 1991
TENT, GENERAL PURPOSE, LARGE
This specification covers two types of rectangular, hip-roofed, pole supported, off-center ridge, general purpose tents. The tent has the following dimensions, when erected with poles, designed for...
October 18, 1988
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
September 26, 1977
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
July 17, 1974
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
February 29, 1972
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
September 1, 1967
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
September 16, 1966
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.
August 20, 1965
TENT, GENERAL PURPOSE, LARGE
A description is not available for this item.

References

Advertisement