ISO/IEC 27013
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either
a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa,
b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together, or
c) integrate existing management systems based on ISO/IEC 27001 and ISO/IEC 20000-1.
This International Standard focuses exclusively on the integrated implementation of an information security management system (ISMS) as specified in ISO/IEC 27001 and a service management system (SMS) as specified in ISO/IEC 20000-1.
In practice, ISO/IEC 27001 and ISO/IEC 20000-1 can also be integrated with other management system standards, such as ISO 9001 and ISO 14001.
Document History