DOD - SMD 5962-03248

MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED, 9 AMP NON-INVERTING 5 V LOGIC UVLO FET DRIVER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 5 November 2015
Status: active
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 2, 2021
MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED, 9 AMP NON-INVERTING 5 V LOGIC UVLO FET DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-03248
November 5, 2015
MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED, 9 AMP NON-INVERTING 5 V LOGIC UVLO FET DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 30, 2003
MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED, 9 AMP NON-INVERTING 5 V LOGIC UVLO FET DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement