GMW17475

Elastomer for Axle Half Shaft Bellows

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2015
Status: active
Page Count: 4
scope:

This specification covers the materials and performance of elastomeric axle half shaft bellows.

Material Description. Axle half shaft bellows made of Polychloroprene (CR) elastomer suitable for continuous operation temperatures of +70 °C maximum with intermittent operation at temperatures up to +100 °C maximum.

Symbols. Not applicable.

Applicability. Elastomeric axle half shaft bellows for use on passenger vehicles.

Remarks. Not applicable.

Document History

GMW17475
November 1, 2015
Elastomer for Axle Half Shaft Bellows
This specification covers the materials and performance of elastomeric axle half shaft bellows. Material Description. Axle half shaft bellows made of Polychloroprene (CR) elastomer suitable for...

References

Advertisement