DS/ETS 300641

Digital cellular telecommunications system (Phase 2) - Specification of the 3 Volt Subscriber Identity Module - Mobile Equipment (SIM-ME) interface - (GSM 11.12 version 4.2.1)

inactive
Organization: DS
Publication Date: 23 December 1997
Status: inactive
scope:

This European Telecommunications Standard (ETS) defines the aspects of the Subscriber Identity Module-Mobile Equipment (SIM - ME) interface which are based on 3V technology to be used in the Mobile Station (MS). It specifies the electrical and logical requirements necessary for the operation of the 3V SIM - ME interface where it differs from GSM 11.11 (ETS 300 608) [1]. For all aspects of the SIM - ME interface which are not covered by this ETS, GSM 11.11 (ETS 300 608) [1] applies..

Document History

October 2, 1998
Digital cellular telecommunications system (Phase 2) - Specification of the 3 Volt Subscriber Identity Module - Mobile Equipment (SIM-ME) interface (GSM 11.12 version 4.3.1)
This European Telecommunications Standard (ETS) defines the aspects of the Subscriber Identity Module-Mobile Equipment (SIM - ME) interface which are based on 3V technology to be used in the Mobile...
DS/ETS 300641
December 23, 1997
Digital cellular telecommunications system (Phase 2) - Specification of the 3 Volt Subscriber Identity Module - Mobile Equipment (SIM-ME) interface - (GSM 11.12 version 4.2.1)
This European Telecommunications Standard (ETS) defines the aspects of the Subscriber Identity Module-Mobile Equipment (SIM - ME) interface which are based on 3V technology to be used in the Mobile...
July 9, 1997
Digital cellular telecommunications system (Phase 2) - Specifcation of the 3 Volt Subscriber Identity Module - Mobile Equipment (SIM-ME) interface (GSM 11.12)
This European Telecommunication Standard (ETS) defines the aspects of the Subscriber Identity Module - Mobile Equipment (SIM - ME) interface which are based on 3V technology to be used in the Mobile...
Advertisement