GMW17482

Polyamide 66 - Fibrous Mineral Filled, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2015
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of fibrous mineral filled, heat stabilized, polyamide 66 for injection molding.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability. Typical applications include, but are not limited to, the following: Lift gate hinges.

Remarks. The classification into groups is according to the different ranges of fibrous mineral content. Additional types may be added as necessary.

Document History

GMW17482
November 1, 2015
Polyamide 66 - Fibrous Mineral Filled, Heat Stabilized
Material Description. This specification covers the properties of fibrous mineral filled, heat stabilized, polyamide 66 for injection molding. Symbols. The material abbreviations according to ISO...

References

Advertisement