GMNA - 9985662

Assembly Aid - Rubber (Diluted)

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 November 2015
Status: inactive
Page Count: 3
scope:

This specification describes a clear dilute solution of lubricating agents in potable water to facilitate assembly of rubber parts.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. A pre-mixed solution of wetting agent, concentration 5 to 10% by volume to 85 to 90% potable or deionized water. The solution contains no poly-siloxanes (silicone) to avoid oxygen sensor fouling. All solutions are low residue (< 1% matter insoluble in water per ASTM D460) to minimize plugging of small orifices.

Symbols. Not applicable.

Typical Applications. For tubing or hose with a 32 mm or less inside diameter. Interference fit connections between rubber and plastic or metal fittings.

Remarks.

Assembly aids are solutions or dry films used to temporarily reduce assembly force (friction) between press and interference fit stationary mating elements (e.g., hose to fitting). The term, lubricant is sometimes used to describe an assembly aid, however, the proper usage for lubricant is to describe fluids or greases as a maintained film between moving surfaces to reduce friction and wear. Tire assembly aids are not covered by this document.

To measure the assembly aid effectiveness in friction reduction on hose and tubing see GMW14291, Determination of Push-on and Pull-off Forces of Small Diameter Hoses.

Document History

9985662
November 1, 2015
Assembly Aid - Rubber (Diluted)
This specification describes a clear dilute solution of lubricating agents in potable water to facilitate assembly of rubber parts. Note: Nothing in this standard supercedes applicable laws and...
September 1, 2010
Assembly Aid - Rubber (Diluted)
This specification describes a clear dilute solution of lubricating agents in potable water to facilitate assembly of rubber parts. Note: Nothing in this standard supercedes applicable laws and...
May 1, 2009
Lubricant – Rubber (Diluted Material)
This specification describes a mixture of wetting agent and water suitable for use as a lubricant to facilitate assembly of rubber parts.
September 1, 1988
Lubricant - Rubber (Diluted Material)
This specification describes a mixture of wetting agent and water suitable for use as a lubricant to facilitate assembly of rubber parts.

References

Advertisement