DIN EN 4138

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C; German and English version FprEN 4138:2015

inactive
Organization: DIN
Publication Date: 1 December 2015
Status: inactive
Page Count: 23
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 1, 2016
Luft- und Raumfahrt - Flachkopfschrauben, mit Fluegelkreuzschlitz, mittlere Gewindelaenge, aus legiertem Stahl, verkadmet - Klasse: 1 100 MPa (bei Raumtemperatur) / 235 °C; Deutsche und Englische Fassung EN 4138:2016
Diese Europäische Norm legt die Eigenschaften von Flachkopfschrauben mit Flügelkreuzschlitz und mittlerer Gewindelänge aus legiertem Stahl, verkadmet, fest. Klasse: 1 100 MPa1)/235 °C2) 1)...
DIN EN 4138
December 1, 2015
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C; German and English version FprEN 4138:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C; German and English version EN 4138:2009
A description is not available for this item.
June 1, 1994
Aerospace series; screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement