DOT - 46 CFR PART 116

CONSTRUCTION AND ARRANGEMENT

active, Most Current
Organization: DOT
Publication Date: 1 October 2015
Status: active
Page Count: 21
scope:

General requirements.

(a) The construction and arrangement of a vessel must allow the safe operation of the vessel in accordance with the terms of its Certificate of Inspection giving consideration to provisions for a seaworthy hull, protection against fire, means of escape in case of a sudden unexpected casualty, guards and rails in hazardous places, ventilation of enclosed spaces, and necessary facilities for passengers and crew.

(b) Vessels to which this subchapter applies must meet the applicable provisions in subchapter S (Subdivision and Stability) of this chapter, except that the requirements in subpart K of this part may be met in lieu of the requirements of §§ 171.124 through 171.155 in subchapter S of this chapter.

Applicability to existing vessels.

(a) Except as otherwise required by paragraph (b) of this section, an existing vessel must comply with the construction and arrangement regulations that were applicable to the vessel on March 10, 1996, or, as an alternative, the vessel may comply with the regulations in this part.

(b) Alterations or modifications made to the structure or arrangements of an existing vessel regulated by this part, that are a major conversion, on or after March 11, 1996, must comply with the regulations of this part. Repairs or maintenance conducted on an existing vessel, resulting in no significant changes to the original structure or arrangement of the vessel, must comply with the regulations applicable to the vessel on March 10, 1996, or, as an alternative, with the regulations in this part. However, when outfit items such as furnishings and mattresses are renewed, they must comply with the regulations in this part.

Document History

October 1, 2022
CONSTRUCTION AND ARRANGEMENT
A description is not available for this item.
October 1, 2018
CONSTRUCTION AND ARRANGEMENT
General requirements. (a) The construction and arrangement of a vessel must allow the safe operation of the vessel in accordance with the terms of its Certificate of Inspection giving consideration...
October 1, 2017
CONSTRUCTION AND ARRANGEMENT
General requirements. (a) The construction and arrangement of a vessel must allow the safe operation of the vessel in accordance with the terms of its Certificate of Inspection giving consideration...
October 1, 2016
CONSTRUCTION AND ARRANGEMENT
A description is not available for this item.
46 CFR PART 116
October 1, 2015
CONSTRUCTION AND ARRANGEMENT
General requirements. (a) The construction and arrangement of a vessel must allow the safe operation of the vessel in accordance with the terms of its Certificate of Inspection giving consideration...
October 1, 2014
CONSTRUCTION AND ARRANGEMENT
A description is not available for this item.

References

Advertisement