DOT - 46 CFR PART 132

FIRE-PROTECTION EQUIPMENT

active, Most Current
Organization: DOT
Publication Date: 1 October 2015
Status: active
Page Count: 8
scope:

General; preemptive effect.

(a) Except as provided by paragraphs (b) and (c) of this section, each vessel must be equipped with a fire main that complies with this subpart.

(b) Each vessel of less than 100 gross tons and not more than 19.8 meters (65 feet) in length may have, instead of a fire main that complies with this subpart, a hand-operated pump and a hose capable of providing an effective stream of water to each part of the vessel.

(c) A garden hose of nominal inside diameter of at least 16 millimeters (5/8- inch) complies with paragraph (b) of this section if the hose is-

(1) Of good commercial grade and is constructed of an inner rubber tube, plies of braided-fabric reinforcement, and an outer cover made of rubber or equivalent fire-resistant material; and

(2) Fitted with a commercial gardenhose nozzle of high-grade bronze or equivalent metal capable of providing a solid stream and a spray pattern.

(d) Each OSV of at least 6,000 GT ITC (500 GRT if GT ITC is not assigned) must, in addition to complying with the requirements necessary to satisfy § 125.105(a) and (b) of this subchapter-

(1) Have two fire pumps, each capable of delivering water simultaneously from the two highest outlets at a pitot tube pressure of approximately 75 p.s.i.; and

(2) Have fire hoses and nozzles that comply with § 34.10-10 of this chapter.

(e) The regulations in this part have preemptive effect over State or local regulations in the same field.

Document History

October 1, 2022
FIRE-PROTECTION EQUIPMENT
A description is not available for this item.
October 1, 2018
FIRE-PROTECTION EQUIPMENT
General; preemptive effect. (a) Except as provided by paragraphs (b) and (c) of this section, each vessel must be equipped with a fire main that complies with this subpart. (b) Each vessel of less...
October 1, 2017
FIRE-PROTECTION EQUIPMENT
A description is not available for this item.
October 1, 2016
FIRE-PROTECTION EQUIPMENT
General; preemptive effect. (a) Except as provided by paragraphs (b) and (c) of this section, each vessel must be equipped with a fire main that complies with this subpart. (b) Each vessel of less...
46 CFR PART 132
October 1, 2015
FIRE-PROTECTION EQUIPMENT
General; preemptive effect. (a) Except as provided by paragraphs (b) and (c) of this section, each vessel must be equipped with a fire main that complies with this subpart. (b) Each vessel of less...
October 1, 2014
FIRE-PROTECTION EQUIPMENT
A description is not available for this item.
Advertisement