CEN - EN 16622

Silica-calcium fume for concrete - Definitions, requirements and conformity criteria

active, Most Current
Organization: CEN
Publication Date: 1 November 2015
Status: active
Page Count: 36
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard applies to the silica-calcium fume (SCF) which is a by-product of the carbothermal process used to produce silica-calcium alloys.

This European Standard gives requirements for chemical and physical properties for SCF to be used as a type II addition in concrete conforming to EN 206, or in mortars, grouts and other mixes.

This European Standard also states conformity criteria and related rules. This European Standard does not give rules for the use of SCF in concrete. Some general rules for the use of type II additions are given in EN 206.

NOTE Supplementary rules related to the use of SCF in concrete may be given in non-conflicting national standards for concrete.

Document History

EN 16622
November 1, 2015
Silica-calcium fume for concrete - Definitions, requirements and conformity criteria
This European Standard applies to the silica-calcium fume (SCF) which is a by-product of the carbothermal process used to produce silica-calcium alloys. This European Standard gives requirements for...

References

Advertisement