DS/ISO 5183-2
Resistance spot welding - Electrode adaptors, male taper 1 : 10 - Part 2: Parallel shank fixing for end-thrust electrodes
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 July 1992 |
| Status: | inactive |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is used to fix the adaptor to the electrode holder. The taper fits for fixing the electrode cap conform to ISO 1089.
Document History
DS/ISO 5183-2
July 30, 1992
Resistance spot welding - Electrode adaptors, male taper 1 : 10 - Part 2: Parallel shank fixing for end-thrust electrodes
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is...