ASTM International - ASTM B645-10
Standard Practice for Linear-Elastic Plane-Strain Fracture Toughness Testing of Aluminum Alloys
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
significance And Use:
This practice for plane-strain fracture toughness testing of aluminum alloys may be used as a supplement to Test Method E399. The application of this practice is primarily intended for quality... View More
scope:
1.1 This practice is applicable to the fracture toughness testing of all aluminum alloys, tempers, and products, especially in cases where the tests are being made to establish whether or not individual lots meet the requirements of specifications and should be released to customers.
1.2 Test Method E399 is the basic test method to be used for plane-strain fracture toughness testing of aluminum alloys. The purpose of this practice is to provide supplementary information for plane-strain fracture toughness of aluminum alloys in three main areas:
1.2.1 Specimen sampling,
1.2.2 Specimen size selection, and
1.2.3 Interpretation of invalid test results.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 Exception-Certain inch-pound values given in parentheses are provided for information only.
1.4 This standard is currently written to accommodate only C(T) specimens.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History