DIN EN 16603-31-02

Space engineering - Two-phase heat transport equipment; English version EN 16603-31-02:2015

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: inactive
Page Count: 76
ICS Code (Space systems and operations): 49.140
scope:

This standard defines requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control.

This standard is applicable to new hardware qualification activities.

Requirements for mechanical pump driven loops (MPDL) are not included in the present version of this Standard.

This standard includes definitions, requirements and DRDs from ECSS-E-ST-10- 02, ECSS-E-ST-10-03, and ECSS-E-ST-10-06 applicable to TPHTE qualification. Therefore, these three standards are not applicable to the qualification of TPHTE.

This standard also includes definitions and part of the requirements of ECSS-EST- 32-02 applicable to TPHTE qualification. ECSS-E-ST-32-02 is therefore applicable to the qualification of TPHTE.

This standard does not include requirements for acceptance of TPHTE.

This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

November 1, 2018
Space engineering - Two-phase heat transport equipment; English version EN 16603-31-02:2018
This standard defines qualification and acceptance requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control. This standard is applicable to...
February 1, 2017
Space engineering - Two-phase heat transport equipment; English version prEN 16603-31-02:2016
A description is not available for this item.
DIN EN 16603-31-02
December 1, 2015
Space engineering - Two-phase heat transport equipment; English version EN 16603-31-02:2015
This standard defines requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control. This standard is applicable to new hardware qualification activities....
September 1, 2014
Space engineering - Two-phase heat transport equipment; English version FprEN 16603-31-02:2014
A description is not available for this item.

References

Advertisement