DIN ISO 16063-16

Methods for the calibration of vibration and shock transducers - Part 16: Calibration by Earth's gravitation (ISO 16063-16:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 15
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This part of ISO 16063 specifies the instrumentation and procedure to be used for performing primary calibration of accelerometers using Earth's gravitation. It is applicable to rectilinear accelerometers with DC (zero hertz frequency) response, such as straingauge, piezoresistive, variable capacitance, and servo accelerometer types.

This part of ISO 16063 is applicable to the calibration of the magnitude of the sensitivity, referenced to the acceleration due to the local gravitation at 0 Hz.

With the use of appropriate calibration equipment, this part of ISO 16063 can be applied to the calibration of the magnitude of the sensitivity, referenced to fractional parts of the acceleration due to the local gravitation at 0 Hz. The specification of the instrumentation used contains requirements on environmental conditions, as well as specific requirements for the apparatus to be used.

The sensitivity obtained using this part of the ISO 16063 standard for accelerometers with a DC response can be used over the flat part of the low-frequency range of the accelerometer. The degree of flatness of the applicable frequency range is intended to be taken into account in the uncertainty of measurement (UoM).

This part of ISO 16063 is applicable to reference standard accelerometers and working standard accelerometers, as well as complete acceleration measurement chain (accelerometer complete with amplifier and readout unit).

Document History

DIN ISO 16063-16
November 1, 2015
Methods for the calibration of vibration and shock transducers - Part 16: Calibration by Earth's gravitation (ISO 16063-16:2014)
This part of ISO 16063 specifies the instrumentation and procedure to be used for performing primary calibration of accelerometers using Earth’s gravitation. It is applicable to rectilinear...
April 1, 2015
Methods for the calibration of vibration and shock transducers - Part 16: Calibration by Earth's gravitation (ISO 16063-16:2014); Text in German and English
A description is not available for this item.

References

Advertisement