DIN ISO 6106

Abrasive products - Checking the grain size of superabrasives (ISO 6106:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 13
ICS Code (Abrasives): 25.100.70
scope:

This International Standard specifies a method for determining or checking the grain size of superabrasives (diamond or cubic boron nitride) as used for the manufacture of industrial products, such as grinding wheels and saws. It is applicable to grain size designations as defined in Tables 2 and 3.

This International Standard describes the grain size designations, the size limits, the sieves for use in determining them and the procedure to be adopted for checking the grain size exclusive of any coating.

Document History

DIN ISO 6106
November 1, 2015
Abrasive products - Checking the grain size of superabrasives (ISO 6106:2013)
This International Standard specifies a method for determining or checking the grain size of superabrasives (diamond or cubic boron nitride) as used for the manufacture of industrial products, such...
March 1, 2006
Abrasive products - Checking the grit size of superabrasives (ISO 6106:2005)
A description is not available for this item.

References

Advertisement