DIN EN 771-3

Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates) (includes Amendment A1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 43
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the main intended uses are common, facing or exposed masonry in load bearing or non-load bearing building and civil engineering applications. The units are suitable for all forms of walling, including single leaf, external leaf to chimneys, cavity wall, partitions, retaining, and basement. They can provide fire protection, thermal insulation, sound insulation and sound absorption.

This European Standard includes aggregate concrete masonry units of an overall non-rectangular parallelepiped shape, specially shaped and accessory units.

It defines the performance related to e.g. strength, density, dimensional accuracy, and provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard. The marking requirement for products covered by this European Standard is included.

This European Standard does not specify standard sizes for aggregate concrete masonry units, nor standard work dimensions and angles of specially shaped aggregate concrete masonry units. It does not cover storey height panels, chimney flue linings nor units intended for use as a damp proof course. It does not cover units with an incorporated thermal insulation material bonded to the faces of the unit susceptible to be exposed to fire.

Document History

DIN EN 771-3
November 1, 2015
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates) (includes Amendment A1:2015)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
July 1, 2011
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
May 1, 2005
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
A description is not available for this item.
January 1, 2004
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
A description is not available for this item.

References

Advertisement