DIN EN 16661
Road vehicles and Tyre Pressure Gauges (TPG) - Interoperability between Tyre Information Systems (TIS) and TPG - Interfaces and Requirements; English version EN 16661:2015
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This European Standard applies to the tyre pressure gauges (TPG) which operate using pressure equipment (devices used in fixed or mobile installations) to inflate the tyres of road using vehicles (M1 and M2 categories) and which may be capable of interacting with vehicles equipped with tyre pressure monitoring systems (TPMS) whereby the TPG may be steered by the TPMS/vehicle.
To set the correct tyre inflation, this European Standard defines requirements and processes for the interoperability of TPG with TPMS/vehicle, through standardized interfaces and data exchange formats allowing advanced information, management and control systems between TPG and TPMS/vehicle. The architecture is open and scalable to support the different levels of interoperability (from full interoperability to fully manual).
This European Standard does not define communication protocols (works specifically made under M/453 European mandate)
This European Standard may be applied to all TPG categories referenced in EN 12645.
The driver/operator is considered as being responsible for the validation of the parameters and tyre pressure.
This European Standard will be applicable upon development of Infrastructure solution (V2I-I2V communication solutions)
Document History