DIN EN 12882

Conveyor belts for general purpose use - Electrical and flammability safety requirements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 16
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard specifies electrical and flammability safety requirements for general purpose conveyor belts not intended for use in underground installations and a means of categorizing conveyor belts in terms of the level of safety sought in their end use application. This European Standard does not provide electrical safety requirements for volume resistance which may be measured by the methods in EN ISO 21178 and which is relevant to some types of light conveyor belts.

This European Standard is not applicable to conveyor belts which are manufactured before the date of publication of this document by CEN.

NOTE 1 Directive 94/9/EC concerning equipment and protective systems intended for use in potentially explosive atmospheres can be applicable to the type of machine or equipment covered by this European Standard. The present standard is not intended to provide means of complying with the essential health and safety requirements of Directive 94/9/EC, this being covered in EN 14973.

NOTE 2 EN 12882 is not a product standard but is intended to help users of conveyor belts to select the required electrical and flammability safety properties needed following a suitable risk assessment. No requirements are, therefore, included for marking, information to be supplied, etc., these matters being covered in relevant product standards such as EN ISO 14890 and EN ISO 15236-1.

Document History

DIN EN 12882
November 1, 2015
Conveyor belts for general purpose use - Electrical and flammability safety requirements
This European Standard specifies electrical and flammability safety requirements for general purpose conveyor belts not intended for use in underground installations and a means of categorizing...
March 1, 2010
Conveyor belts for general purpose use - Electrical and flammability safety requirements
A description is not available for this item.
April 1, 2002
Conveyor belts for general purpose use - Electrical and flammability safety requirements; English version of DIN EN 12882
A description is not available for this item.

References

Advertisement