DIN EN ISO 18218-2

Leather - Determination of ethoxylated alkylphenols - Part 2: Indirect method (ISO 18218-2:2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: inactive
Page Count: 20
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 18218 is a method for determining alkylphenols (nonylphenol and octylphenol) and alkylphenol ethoxylates (nonylphenol ethoxylate and octylphenol ethoxylate) in leather and process auxiliaries. The analysis is based on high-performance liquid chromatography (HPLC) or gas chromatography-mass spectrometry (GC-MS).

The analysis of the alkylphenol ethoxylate is made by cleaving the alkylphenol ethoxylate and measuring the released alkylphenol.

NOTE ISO 18218-1 and this part of ISO 18218 use different solvents for the extraction of the ethoxylated alkylphenols from leather. Consequently, the two analytical methods are expected to give similar trends but not necessarily the same absolute result for the ethoxylated alkylphenol content in leather.

Document History

October 1, 2019
Leather - Determination of ethoxylated alkylphenols - Part 2: Indirect method (ISO 18218-2:2019)
A description is not available for this item.
May 1, 2018
Leather - Determination of ethoxylated alkylphenols - Part 2: Indirect method (ISO/DIS 18218-2:2018); German and English version prEN ISO 18218-2:2018
A description is not available for this item.
DIN EN ISO 18218-2
November 1, 2015
Leather - Determination of ethoxylated alkylphenols - Part 2: Indirect method (ISO 18218-2:2015)
This part of ISO 18218 is a method for determining alkylphenols (nonylphenol and octylphenol) and alkylphenol ethoxylates (nonylphenol ethoxylate and octylphenol ethoxylate) in leather and process...

References

Advertisement