DSF/IEC 62153-4-16 ED. 1.0
IEC 62153-4-16/ED1: METALLIC COMMUNICATION CABLE TEST METHODS - Part 4-16: Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
scope:
This part of IEC 62153 describes a method how to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when measured with the triaxial set-up according to IEC 62153-4-3 (method B) respectively IEC 62153-4-4. A similar approach to extrapolate the test results of transfer impedance to higher frequencies was already described in IEC 1196-1 (first edition 1995-05) chapter 12.2. This method is applicable for homogenous screens, i.e. screens having a transfer impedance directly proportional to length. The transfer impedance may have any frequency behaviour, i.e. it could have a behaviour where it does not increase with 20dB per decade as observed for screens made of a foil and a braid.
Document History